EN
  • EN
  • DE

LM20123MH

Part No LM20123MH
Manufacturer Texas Instruments
Description LM20123/LM20123Q 3A, 1.5MHz PowerWise Synchronous Buck Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1196987-LM20123MH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM20123MH CAD Model

Description

The LM20123MH from Texas Instruments is a high-performance, adaptive, synchronous buck regulator that offers state-of-the-art integration and features for a wide range of applications. This advanced power solution is designed to meet the stringent power requirements of modern electronic devices while maximizing efficiency and reducing overall system size.

Key Features

  • Output Voltage Range: The LM20123MH provides an adjustable output voltage range, which is highly beneficial for systems requiring a specific voltage level for optimal operation.
  • High-Efficiency Operation: With its synchronous buck topology, the LM20123MH achieves high efficiency, which is crucial for minimizing heat generation and power loss in compact electronic systems.
  • Load Regulation: Excellent load regulation ensures consistent performance across a wide range of operating conditions, making it suitable for demanding applications.
  • Thermal Performance: The device is encapsulated in a thermally efficient package that helps to dissipate heat effectively, ensuring reliable operation even under high power loads.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side MOSFETs simplifies the design and reduces external component count, which can save space and cost.
  • Programmable Switching Frequency: The switching frequency is programmable, allowing designers to optimize the regulator for efficiency or component size based on the application requirements.

Applications

The LM20123MH is ideal for a variety of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Servers and Storage Systems
  • Industrial and Automotive Electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LM20123MH is no exception and is built to meet the high standards expected by industry professionals. With Texas Instruments' expertise in power management solutions, you can trust the LM20123MH to power your critical applications efficiently and reliably.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3914 $51.1312
20+ $5.2442 $104.8840
30+ $5.0803 $152.4090
41+ $4.9165 $201.5765
53+ $4.7526 $251.8878
71+ $4.2609 $302.5239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,311 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess