EN
  • EN
  • DE

LM20123MHE/NOPB

Part No LM20123MHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 4.68V
Output Current 3A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 071030-LM20123MHE/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM20123MHE/NOPB CAD Model

Description

The LM20123MHE/NOPB is a high-performance, easy to use, synchronous buck regulator from Texas Instruments.

  • Input Voltage Range: 2.95V to 5.5V
  • Output Current: up to 3A of continuous output current
  • Output Voltage: adjustable down to 0.8V
  • Switching Frequency: programmable up to 1MHz
  • Integration: integrated high-side MOSFET and low-side MOSFET
  • Protection: over-temperature protection, over-voltage protection, and under-voltage lockout
  • Feature: power-good flag
  • Efficiency: high efficiency
  • Package: 20-pin HTSSOP PowerPAD™ package

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5953 $51.9060
42+ $2.4311 $102.1062
64+ $2.3490 $150.3360
92+ $2.1847 $200.9924
119+ $2.1026 $250.2094
149+ $2.0204 $301.0396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,710 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess