EN
  • EN
  • DE

LM20125MHE/NOPB

Part No LM20125MHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A SYNC 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 4.68V
Output Current 5A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1052749-LM20125MHE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM20125MHE/NOPB CAD Model

Description

Product Overview: LM20125MHE/NOPB

The LM20125MHE/NOPB is a high-performance, adjustable-frequency synchronous buck regulator from Texas Instruments. Designed for a wide range of applications, this regulator integrates all of the essential functions required for a high-efficiency power management system. It features a robust output stage capable of delivering up to 5A of continuous current to the load while maintaining excellent line and load regulation.

Key Features

  • Output Current: The LM20125MHE/NOPB can supply up to 5A of continuous output current, making it suitable for powering a variety of high-current devices.
  • Voltage Regulation: This device offers an adjustable output voltage range from 0.8V to 5.5V, which allows for flexible use in different circuit configurations.
  • High Efficiency: With an integrated synchronous buck regulator topology, it achieves high efficiency and reduces the need for external components.
  • Thermal Performance: The exposed pad TSSOP-20 package enhances thermal dissipation, ensuring reliable operation even under high power conditions.
  • Protection Features: It includes a variety of protection features such as over-temperature protection, under-voltage lockout, and over-current protection, enhancing the safety and longevity of the device.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300kHz to 1MHz, allowing designers to optimize the regulator for efficiency or component size.

Applications

The LM20125MHE/NOPB is ideal for a wide range of applications, including:

  • Telecommunications and networking equipment
  • Industrial power systems
  • Point-of-load power supplies
  • Graphics cards and high-performance computing

Quality and Reliability

As a product of Texas Instruments, the LM20125MHE/NOPB is designed with quality in mind. It is RoHS compliant and lead-free, ensuring that it meets modern environmental standards. The device's robust construction and comprehensive protection features make it a reliable choice for demanding applications where performance and durability are critical.

Whether you are designing a new power supply system or upgrading an existing one, the LM20125MHE/NOPB offers a combination of performance, efficiency, and reliability that can help streamline your design process and extend the operational life of your end product.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess