EN
  • EN
  • DE

LM20143QMH

Part No LM20143QMH
Manufacturer Texas Instruments
Description 3-A PowerWise Adjustable Frequency Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197002-LM20143QMH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM20143QMH CAD Model

Description

The LM20143QMH is a high-performance, feature-rich, adjustable frequency synchronous buck regulator from the renowned manufacturer Texas Instruments. Designed for a wide array of applications, this regulator provides efficient power conversion with an input voltage range from 2.95V to 5.5V, making it ideal for low-voltage, high-density systems.

Key Features:

  • Adjustable Frequency: The LM20143QMH offers an adjustable switching frequency from 300 kHz to 1 MHz, allowing designers to optimize the performance based on their specific requirements.
  • High Efficiency: With its synchronous buck design, the device achieves high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Output Voltage Range: The regulator supports an adjustable output voltage range from 0.8V to 90% of Vin, providing flexibility for a variety of output requirements.
  • Integrated MOSFETs: The inclusion of low RDS(on) integrated MOSFETs enhances efficiency and reduces the external component count, leading to a compact solution with a smaller footprint.
  • Protection Features: The LM20143QMH is equipped with a comprehensive suite of protection features, including over-temperature, over-current, and under-voltage lockout, ensuring the safety and longevity of the device.

Applications:

The versatility of the LM20143QMH makes it suitable for a broad range of applications, such as:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial and Automotive Systems
  • Point of Load (POL) Power Supplies
  • Low Voltage, High-Density Power Systems

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable components. The LM20143QMH is no exception, with its robust design and manufacturing process ensuring performance in the most demanding situations. Customers can expect consistent and dependable operation over the product's lifespan, backed by Texas Instruments' extensive support and expertise.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess