EN
  • EN
  • DE

SMBJ12A/52

Part No SMBJ12A/52
Manufacturer Vishay
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190648-SMBJ12A/52
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMBJ12A/52 CAD Model

Description

The SMBJ12A/52 is a transient voltage suppressor (TVS) diode manufactured by Vishay. It is specifically engineered to protect sensitive electronic components from voltage transients resulting from phenomena like lightning strikes, inductive load switching, and electrostatic discharge (ESD). Belonging to the SMBJ series, this unidirectional TVS diode is noted for its compact form factor and its capability to handle high surge currents.

Applications

  • Protection of sensitive electronic equipment
  • Surge protection for data lines
  • Overvoltage protection in I/O interfaces
  • Use in consumer electronics
  • Industrial control equipment

Features

  • Unidirectional TVS diode
  • Surface mount SMB package
  • Low profile design
  • Glass passivated junction
  • Excellent clamping capability
  • Fast response time
  • High temperature soldering guaranteed
  • Low incremental surge resistance

Benefits

  • Reliable protection against transient voltage events
  • Small size allows for use in space-constrained applications
  • Fast response minimizes voltage overshoot during transients
  • Enhances the lifespan and reliability of protected electronics
  • Easy integration into circuit designs

Technical Specifications

The SMBJ12A/52 is characterized by a standoff voltage of 12 V, with a breakdown voltage between 13.3 V and 14.7 V. The peak pulse power dissipation is rated at 600 W. The clamping voltage at peak pulse current is typically 21.5 V. The operating temperature range extends from -65°C to +150°C.

Vishay utilizes a glass-passivated junction in the SMBJ12A/52, which contributes to its high reliability and stable performance. Its construction adheres to stringent quality standards, making it appropriate for applications requiring robust overvoltage protection. The design ensures minimal impact on circuit performance while providing effective transient suppression.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
775+ $0.0750 $58.1250
1,880+ $0.0616 $115.8080
2,910+ $0.0596 $173.4360
4,000+ $0.0578 $231.2000
5,180+ $0.0558 $289.0440
6,930+ $0.0501 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,580 pieces
MOQ: 775 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess