The LM21215AMH-1 is a high-performance, easy-to-use, 15A synchronous buck regulator from Texas Instruments. Designed to meet the needs of a wide range of applications, this regulator offers an efficient power conversion solution with advanced features that enhance system performance and reliability.
Key Features
- Output Current: The device can deliver up to 15A of continuous output current, making it suitable for high-power applications.
- Input Voltage Range: It operates over a broad input voltage range of 2.95V to 5.5V, accommodating a variety of power sources.
- High Efficiency: With integrated MOSFETs, the LM21215AMH-1 achieves high efficiency, reducing power loss and heat generation in your system.
- Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 3.6V, allowing for versatile use in different circuit configurations.
- Fast Transient Response: The regulator provides excellent transient response, ensuring stable operation during rapid load changes.
- Protection Features: It includes built-in thermal shutdown, overcurrent protection, and undervoltage lockout, safeguarding your system against a variety of fault conditions.
- Frequency Synchronization: The switching frequency can be synchronized to an external clock, which is beneficial for noise-sensitive applications.
Applications
The LM21215AMH-1 is ideal for powering FPGAs, DSPs, microprocessors, and other digital loads in various applications such as:
- Telecommunications and Networking Equipment
- Industrial and Test Equipment
- Servers and Storage Systems
- Consumer Electronics
Package and Reliability
The regulator is offered in a compact 16-pin TSSOP (PWP) package, which is suitable for space-constrained applications. Its robust design ensures reliable operation over an industrial temperature range of -40°C to 125°C.
Conclusion
With its high output current capability, wide input voltage range, adjustable output voltage, and comprehensive protection features, the LM21215AMH-1 from Texas Instruments stands out as a powerful solution for your power regulation needs. Its versatility and efficiency make it an excellent choice for a multitude of applications requiring a reliable and high-performance power supply.