EN
  • EN
  • DE

LM21215AMHE-1/NOPB

Part No LM21215AMHE-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 15A 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name LM21215
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM21215AMHE-1/NOPBCT, LM21215AMHE-1/NOPBCT-ND, LM21215AMHE-1/NOPBDKR, LM21215AMHE1NOPB, 296-LM21215AMHE-1/NOPBDKR, *LM21215AMHE-1/NOPB, LM21215AMHE-1/NOPBDKR-ND, LM21215AMHE-1/NOPBTR-ND, 296-LM21215AMHE-1/NOPBCT, 296-LM21215AMHE-1/NOPBTR, LM21215AMHE-1/NOPBTR
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877163-LM21215AMHE-1/NOPB
Ultra Librarian 3D Model Ultra Librarian LM21215AMHE-1/NOPB CAD Model

Description

The LM21215AMHE-1/NOPB is a high-performance, easy-to-use, synchronous buck regulator from Texas Instruments. It is a part of their extensive portfolio of voltage regulators designed for a wide range of applications. This particular model is notable for its efficiency and reliability, making it an ideal choice for power management in complex electronic systems.

Key Features

  • Output Voltage Range: The LM21215AMHE-1/NOPB supports an adjustable output voltage range from 0.8V to 5.5V, providing flexibility for various design requirements.
  • High Efficiency: With an integrated synchronous buck regulator topology, this device is capable of delivering high efficiency, which is critical for minimizing heat generation and improving system performance.
  • Load Current: It can deliver up to 15A of continuous load current, making it suitable for high-power applications.
  • Input Voltage Range: The regulator operates over a wide input voltage range from 2.95V to 5.5V, accommodating a variety of power sources.
  • Thermal Performance: Encased in a thermally enhanced 20-pin TSSOP (PWP) package, the LM21215AMHE-1/NOPB is designed to manage heat effectively, ensuring stable operation under varying conditions.
  • Protection Features: This product includes a suite of protection features such as over-temperature protection, under-voltage lockout, and over-current protection, safeguarding the device and the system it powers.

Applications

The versatile nature of the LM21215AMHE-1/NOPB makes it suitable for a wide range of applications including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Servers and Storage Systems
  • Industrial and Automotive Applications
  • High-Density Power Modules

Quality and Reliability

The LM21215AMHE-1/NOPB is part of Texas Instruments' commitment to high-quality standards and reliability. It is available in a lead-free, RoHS-compliant package and is characterized for operation from -40°C to 125°C, ensuring performance in a broad range of environmental conditions. With the NOPB (No Lead (Pb)) designation, this product is designed for eco-friendly applications and meets the requirements for environmentally sensitive production.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5894 $62.3576
8+ $12.7913 $102.3304
13+ $12.3916 $161.0908
17+ $11.9919 $203.8623
22+ $11.5921 $255.0262
29+ $10.3930 $301.3970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,310 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess