EN
  • EN
  • DE

LM21215MHE/NOPB

Part No LM21215MHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 15A High Efficiency Point of Load Synchronous Buck Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 15A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1197052-LM21215MHE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM21215
Introduction Date February 24, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM21215MHE/NOPB CAD Model

Description

The LM21215MHE/NOPB is a high-performance, easy-to-use, 3A step-down voltage regulator from Texas Instruments, designed to provide efficient power management for a wide range of applications. This regulator features an input voltage range from 2.95V to 5.5V, making it suitable for a variety of power sources, including single-cell Li-Ion batteries, 3.3V and 5V rails.

With an integrated 80mΩ MOSFET, the LM21215MHE/NOPB offers high efficiency and reduces the need for external components. Its switching frequency is adjustable up to 1MHz, which allows for the use of small surface-mount inductors and capacitors, thereby minimizing the solution size and improving response times to load transients.

The device features a peak current-mode control architecture which provides excellent loop stability and fast transient response. Additionally, the LM21215MHE/NOPB is equipped with a host of protection features, including over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.

For design flexibility, the regulator offers programmable soft-start to manage inrush current during startup. It also supports synchronization to an external clock, which is crucial for noise-sensitive applications requiring a fixed switching frequency. The exposed pad of the 14-lead TSSOP package enhances the thermal performance, making it a robust choice for high-power density applications.

The LM21215MHE/NOPB is a green product and is fully compliant with the RoHS directive 2011/65/EU and is lead-free. It is also characterized for operation from -40°C to 125°C, making it suitable for industrial and automotive applications that require a wide operating temperature range.

Overall, the LM21215MHE/NOPB voltage regulator from Texas Instruments is a highly reliable and efficient solution for designers looking to optimize power consumption and extend battery life in portable and space-constrained applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1087 $60.4348
9+ $12.3969 $111.5721
13+ $12.0095 $156.1235
18+ $11.6221 $209.1978
23+ $11.2347 $258.3981
30+ $10.0725 $302.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess