EN
  • EN
  • DE

LM22670MR-ADJ/NOPB

Part No LM22670MR-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Output Voltage 37V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 1052803-LM22670MR-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM22670MR-ADJ/NOPB CAD Model

Description

Product Overview: LM22670MR-ADJ/NOPB

The LM22670MR-ADJ/NOPB is a highly efficient, monolithic integrated circuit from Texas Instruments designed for voltage regulation applications. It is part of Texas Instruments' SIMPLE SWITCHER® family, which is renowned for its easy-to-use and robust power management solutions. This adjustable regulator is capable of delivering up to 3A of continuous output current with an input voltage range of 4.5V to 42V, making it suitable for a wide array of applications, from automotive to industrial systems.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage range from 1.285V to 37V, which allows for high flexibility in designing power supplies for various applications.
  • High Efficiency: With an innovative design, the LM22670MR-ADJ/NOPB achieves high efficiency, which reduces power loss and improves system reliability.
  • Thermal Performance: The regulator is equipped with thermal shutdown and current limit features, ensuring protection against overheating and overcurrent conditions.
  • Stability: The device is stable with low ESR ceramic capacitors, reducing the need for additional external components and simplifying design.
  • Frequency Adjustability: The switching frequency is adjustable from 150 kHz to 400 kHz, allowing designers to optimize the regulator for size, efficiency, or required output ripple.

Applications

  • Automotive systems
  • Industrial power systems
  • Telecommunications equipment
  • Point of load power supplies

Quality and Reliability

The LM22670MR-ADJ/NOPB is designed to meet the rigorous standards of Texas Instruments for quality and reliability. It is available in a robust MSOP-8 package, which is lead-free and RoHS compliant, ensuring environmental sustainability and meeting global regulatory requirements.

Design Support

To facilitate the design process, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design tools. This support helps designers to quickly integrate the LM22670MR-ADJ/NOPB into their projects with confidence, minimizing time to market.

In summary, the LM22670MR-ADJ/NOPB is a versatile, efficient, and reliable voltage regulator solution suitable for a broad spectrum of applications, backed by Texas Instruments' commitment to quality and extensive design support.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1763 $50.1156
30+ $3.4267 $102.8010
46+ $3.3197 $152.7062
63+ $3.2126 $202.3938
81+ $3.1055 $251.5455
108+ $2.7842 $300.6936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess