EN
  • EN
  • DE

LM22670MRE-ADJ

Part No LM22670MRE-ADJ
Manufacturer Texas Instruments
Description LM22670/LM22670Q 42V, 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197091-LM22670MRE-ADJ
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM22670MRE-ADJ CAD Model

Description

The Texas Instruments LM22670MRE-ADJ is a versatile and highly efficient voltage regulator designed to cater to a wide range of applications. This adjustable output regulator is part of TI's LM22670 series, known for their robustness and reliability in providing stable DC power supplies.

Key Features

  • Adjustable Output Voltage: The LM22670MRE-ADJ offers an adjustable output voltage range, allowing designers to tailor the output to their specific needs. This flexibility makes it ideal for applications that require a custom voltage level.
  • High Efficiency: With an efficiency rating that can reach up to 95%, this regulator ensures minimal power loss during operation, making it suitable for energy-sensitive designs.
  • Output Current: Capable of delivering up to 3A of continuous output current, this device can handle a significant load, making it a great choice for powering a variety of circuits and components.
  • Thermal Protection: The LM22670MRE-ADJ is equipped with thermal shutdown and current limit features to protect the device and the application from damage due to excessive heat or overcurrent conditions.
  • Wide Input Voltage Range: With an input voltage range from 4.5V to 42V, this regulator can accommodate a broad spectrum of power supplies, from low-voltage batteries to higher voltage rails.

Applications

This regulator is well-suited for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Power Management for Embedded Systems
  • Telecommunications Equipment
  • Portable Devices

Package and Quality

The LM22670MRE-ADJ is available in a compact 8-pin VSSOP (MSOP) package, allowing for a small footprint on PCB designs. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for performance and reliability.

Summary

In summary, the LM22670MRE-ADJ from Texas Instruments is a highly adaptable and efficient solution for a wide array of power regulation needs. Its combination of adjustable output, high efficiency, and robust protection features make it an excellent choice for engineers looking for a reliable voltage regulator for their designs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3682 $54.7280
80+ $1.2817 $102.5360
125+ $1.2384 $154.8000
175+ $1.1518 $201.5650
230+ $1.1085 $254.9550
285+ $1.0652 $303.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,809 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess