EN
  • EN
  • DE

LM22670MRX-5.0/NOPB

Part No LM22670MRX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM22670/LM22670Q 42V, 3A SIMPLE SWITCHER, Step-Down Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 5V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 1197092-LM22670MRX-5.0/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Communications & Networking, Embedded Design & Development, Power Management
Family Name LM22670
Introduction Date October 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM22670MRX-5.0/NOPB CAD Model

Description

Product Overview: LM22670MRX-5.0/NOPB

The LM22670MRX-5.0/NOPB is a highly efficient, monolithic synchronous buck regulator from Texas Instruments. Designed to deliver up to 3A of continuous output current, this voltage regulator is an ideal solution for various applications that require a low voltage, high current power supply. The LM22670MRX-5.0/NOPB operates at a fixed output voltage of 5.0V, which is a common requirement in digital systems such as microcontrollers, data communication equipment, and other embedded systems.

Key Features

  • Output Voltage: Fixed 5.0V with excellent regulation, ensuring a stable power supply for sensitive electronics.
  • Current Capability: Capable of providing up to 3A of continuous output current, suitable for high-power applications.
  • High Efficiency: Integrated synchronous rectification enhances efficiency, especially at higher load currents.
  • Adjustable Switching Frequency: Allows for optimization between efficiency and external component size.
  • Thermal Performance: Enhanced thermal performance with an exposed pad package, ensuring reliable operation under varying conditions.
  • Protection Features: Includes over-temperature and over-current protection, enhancing system safety and longevity.

Applications

The LM22670MRX-5.0/NOPB is versatile and can be used in a wide range of applications, including:

  • Point-of-Load Regulation for FPGA, DSP, and ASIC Supplies
  • Networking and Telecommunication Equipment
  • Industrial and Automotive Electronics
  • Consumer Electronics

Quality and Reliability

As with all Texas Instruments products, the LM22670MRX-5.0/NOPB is manufactured to the highest quality standards. The device is available in a thermally enhanced 8-pin VSSOP package and is specified for a junction temperature range of -40°C to 125°C. The NOPB designation indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Whether you are designing a new power system or upgrading an existing one, the LM22670MRX-5.0/NOPB offers a reliable and efficient solution that can meet the demands of a broad spectrum of voltage regulation tasks.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3671 $52.4052
28+ $3.5833 $100.3324
44+ $3.4713 $152.7372
60+ $3.3593 $201.5580
77+ $3.2473 $250.0421
104+ $2.9114 $302.7856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess