EN
  • EN
  • DE

LM2854MHX-1000/NOPB

Part No LM2854MHX-1000/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A SYNC 16HTSSOP / Conv DC-DC 2.95V to 5.5V Synchronous Step Down Single-Out 0.8V to 5V 4A 16-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PowerWise, SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 5V
Output Current 4A
Frequency - Switching 1.05MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 778877-LM2854MHX-1000/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2854
Introduction Date April 02, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2854MHX-1000/NOPB CAD Model

Description

The LM2854MHX-1000/NOPB by Texas Instruments is a high-performance, synchronous buck regulator designed for point-of-load applications. This efficient power management integrated circuit (PMIC) is capable of delivering up to 1A of continuous output current with an input voltage range of 4.5V to 5.5V, making it an ideal choice for a wide range of electronic devices.

Key Features:

  • Output Voltage: The LM2854MHX-1000/NOPB provides a fixed output voltage of 1V, which is suitable for low-voltage operations in modern digital circuits.
  • High Efficiency: With its synchronous buck topology, the device achieves high efficiency, which minimizes heat generation and improves system reliability.
  • Switching Frequency: The regulator operates at a fixed switching frequency of 1MHz, allowing for a compact solution with small external components.
  • Thermal Performance: Housed in a thermally enhanced 14-pin TSSOP package, the LM2854MHX-1000/NOPB is designed to handle high temperatures, ensuring reliable performance under varying conditions.
  • Protection Features: It includes a range of protection features such as over-current protection, thermal shutdown, and under-voltage lockout to safeguard the device and the system it powers.

Applications:

The LM2854MHX-1000/NOPB is versatile and can be used in various applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Consumer Electronics

Environmental and Regulatory Compliance:

This device is lead-free and RoHS compliant, meeting environmental standards for hazardous substance restrictions. The NOPB designation indicates that it is provided in a "No Lead" (Pb-free) package.

Conclusion:

With its compact design, efficient power conversion, and robust protection features, the LM2854MHX-1000/NOPB from Texas Instruments stands out as a reliable and versatile solution for a variety of power supply requirements. Its high-frequency operation and thermal management capabilities make it an excellent choice for space-constrained and thermally challenging environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4838 $52.3866
17+ $6.1406 $104.3902
26+ $5.9487 $154.6662
35+ $5.7568 $201.4880
45+ $5.5649 $250.4205
61+ $4.9892 $304.3412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,121 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess