Product Overview: LM22670QTJ-5.0/NOPB
The LM22670QTJ-5.0/NOPB is a high-performance step-down voltage regulator designed by Texas Instruments. This efficient power management integrated circuit (IC) is capable of delivering up to 3A of continuous output current with an input voltage range from 4.5V to 42V. The device is specifically engineered to provide a fixed output voltage of 5.0V, making it an ideal solution for a wide array of applications requiring a stable and reliable power supply.
Key Features
- Output Voltage: Fixed 5.0V with high accuracy.
- Output Current: Capable of delivering up to 3A of continuous current.
- Input Voltage Range: Versatile 4.5V to 42V operation to accommodate a variety of sources.
- Efficiency: Integrated synchronous rectification enhances efficiency.
- Protection Features: Includes thermal shutdown, current limit, and under-voltage lockout for improved safety.
- Frequency: Adjustable switching frequency from 150kHz to 400kHz.
- Package: Available in a thermally enhanced 16-lead WQFN package.
Applications
The LM22670QTJ-5.0/NOPB is suitable for a variety of applications, including but not limited to:
- Industrial Power Systems
- Automotive Electronics
- Telecommunication Equipment
- Embedded Systems
- Point-of-Load Power Supplies
Quality and Reliability
As with all Texas Instruments products, the LM22670QTJ-5.0/NOPB is manufactured to the highest quality standards. The device is provided in a lead-free, RoHS-compliant package, ensuring environmental consideration. The NOPB designation indicates that this component is not made with lead, making it suitable for use in "green" electronic products. The part is also characterized for operation over an extended temperature range, making it reliable for use in challenging thermal environments.
Ordering and Packaging
The LM22670QTJ-5.0/NOPB is supplied in a tray or tape and reel, facilitating easy integration into automated manufacturing processes. For detailed information on ordering and packaging, customers can consult the Texas Instruments website or contact their local sales representative.