EN
  • EN
  • DE

LM22670TJE-ADJ/NOPB

Part No LM22670TJE-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A TO263-7
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Output Voltage 37V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263-7 Thin
Win Source Part Number 018697-LM22670TJE-ADJ/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Embedded Design & Development, Power Management
Ultra Librarian 3D Model Ultra Librarian LM22670TJE-ADJ/NOPB CAD Model

Description

The LM22670TJE-ADJ/NOPB is a high-quality, high-performance, adjustable switching regulator from Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Feature: Adjustable regulator
  • Input Voltage Range: 4.5V to 42V
  • Maximum Output Current: 3A
  • Output Voltage: Adjustable from 1.285V to 37V
  • Efficiency: Up to 95%
  • Switching Frequency: 500kHz
  • Safety Features: Thermal shutdown, current limit, and input undervoltage lockout
  • Package: 7-pin TO-220

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1256 $51.2560
24+ $4.2057 $100.9368
37+ $4.0742 $150.7454
51+ $3.9428 $201.0828
66+ $3.8114 $251.5524
88+ $3.4171 $300.7048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,230 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess