EN
  • EN
  • DE

LM22671QMRE-5.0/NOPB

Part No LM22671QMRE-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.5A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 5V
Output Current 500mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 778667-LM22671QMRE-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM22671QMRE-5.0/NOPB CAD Model

Description

Product Overview: LM22671QMRE-5.0/NOPB

The LM22671QMRE-5.0/NOPB is a high-performance, easy-to-use, adjustable output, step-down DC-DC regulator from Texas Instruments. It is a member of the LM22671 series, designed to provide up to 1A load current with excellent line and load regulation. This voltage regulator is ideal for a wide range of applications, including industrial, automotive, and communication systems where reliability and efficiency are critical.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5.0V, which is suitable for logic level and digital circuitry powering.
  • Current Output: Capable of delivering 1A of continuous output current, it is perfect for moderate to high-power applications.
  • Efficiency: The LM22671QMRE-5.0/NOPB operates with high efficiency, reducing power loss and heat generation, which is crucial for maintaining system reliability.
  • Thermal Management: Enhanced thermal performance is achieved through an exposed pad package that aids in heat dissipation.
  • Protection Features: Built-in features such as over-temperature protection, current limit, and thermal shutdown ensure the device and your application are protected from adverse conditions.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 1MHz, allowing for flexibility in balancing efficiency and component size.
  • Stability: Stable with low ESR capacitors, including ceramic types for space-sensitive applications.

Applications

  • Embedded Systems
  • Automotive Electronics
  • Power Supplies for FPGAs, DSPs, and Microcontrollers
  • Industrial Control Equipment
  • Point of Load Power Conversion

Quality and Reliability

The LM22671QMRE-5.0/NOPB is available in a robust, lead-free VSON-8 package and is characterized for operation from -40°C to 125°C. The "NOPB" designation in the part number indicates that the product is RoHS compliant and does not contain lead (Pb), which is in line with environmental and consumer safety standards. Texas Instruments' commitment to quality ensures that this voltage regulator is a reliable choice for your power management needs.

Summary

The LM22671QMRE-5.0/NOPB from Texas Instruments is a versatile and robust step-down DC-DC regulator designed for a variety of applications requiring a stable 5V output and high efficiency. With its comprehensive protection features and ability to operate in a wide range of temperatures, it is a prime choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess