EN
  • EN
  • DE

LM22671QMRX-ADJ/NOPB

Part No LM22671QMRX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM22671/-Q1 42 V, 500 mA SIMPLE SWITCHER® Step-Down Voltage Regulator with Features
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 1.285V
Output Voltage MAX 37V
Output Current 500mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 1197113-LM22671QMRX-ADJ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM22671-Q1
Introduction Date November 18, 2012
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM22671QMRX-ADJ/NOPB CAD Model

Description

Product Overview: LM22671QMRX-ADJ/NOPB

The LM22671QMRX-ADJ/NOPB is a highly efficient, monolithic synchronous buck regulator from Texas Instruments. This integrated circuit is designed to provide a cost-effective solution for converting higher input voltages into lower output voltages with excellent power efficiency. The adjustable version of the LM22671 series allows for a flexible output voltage that can be tailored to specific needs, making it ideal for a wide variety of applications.

Key Features

  • Input Voltage Range: The device can handle input voltages from 4.5V to 42V, which accommodates a range of power supplies and battery configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 1.285V to as high as the input voltage, allowing for a versatile range of voltage requirements.
  • High Efficiency: With its synchronous buck architecture, the LM22671QMRX-ADJ/NOPB achieves high power efficiency, which is critical for thermal management and energy conservation in portable devices.
  • Peak Current Mode Control: This feature simplifies the design and provides fast transient response, making it suitable for applications that require a stable power supply despite variable loads.
  • Protection Features: Built-in thermal shutdown, current limit, and under-voltage lockout protect the device and the end application from damage due to abnormal operating conditions.
  • Quality and Reliability: Offered in a robust, automotive-grade package, this regulator is designed to meet the stringent quality standards of Texas Instruments.

Applications

The LM22671QMRX-ADJ/NOPB is versatile and can be used in a variety of applications, including:

  • Industrial power systems
  • Automotive infotainment and body electronics
  • Telecommunications infrastructure
  • Networking equipment
  • Point of load conversions

Conclusion

With its adjustable output voltage, high efficiency, and robust protection features, the LM22671QMRX-ADJ/NOPB from Texas Instruments stands out as a reliable and flexible solution for DC-DC conversion needs. Its wide input voltage range and ease of use make it an excellent choice for designers looking to optimize power consumption and performance in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess