EN
  • EN
  • DE

LM22672MRE-5.0/NOPB

Part No LM22672MRE-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 42V Synchronous Step Down Single-Out 5V 1A 8-Pin HSOP EP T/R / IC REG BUCK 5V 1A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 1052820-LM22672MRE-5.0/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Communications & Networking, Embedded Design & Development, Power Management
Family Name LM2267
Introduction Date October 17, 2008
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM22672MRE-5.0/NOPB CAD Model

Description

Product Overview: LM22672MRE-5.0/NOPB

The LM22672MRE-5.0/NOPB is a highly efficient, precision, step-down voltage regulator designed and manufactured by Texas Instruments. This regulator is part of the LM22672 series, which is known for its robust performance in a wide range of applications, including industrial, automotive, and telecommunications systems. The device is capable of delivering up to 1A of continuous output current with an input voltage range from 4.5V to 42V, making it suitable for handling common system voltages.

This particular model provides a fixed output voltage of 5.0V, which is a standard requirement for many digital and analog circuits. The LM22672MRE-5.0/NOPB features an adjustable switching frequency up to 1MHz, allowing designers to choose a frequency that best suits their application and optimize the size of the external components, such as the inductor and capacitors. This flexibility can lead to a more compact and efficient power supply design.

With its high efficiency, the LM22672MRE-5.0/NOPB reduces power loss and heat generation, which is critical for maintaining the reliability and longevity of electronic systems. Its thermal performance is further enhanced by the exposed pad of the MSOP-8 package, which helps to dissipate heat more effectively.

The device incorporates various protection features to ensure the safety and stability of the power supply. These include thermal shutdown, current limit, and under-voltage lockout (UVLO). The thermal shutdown prevents damage from overheating, while the current limit protects against short-circuit and over-current conditions. UVLO ensures the regulator operates only when the input voltage is within an acceptable range, preventing erratic behavior at low input voltages.

The LM22672MRE-5.0/NOPB also supports a soft-start feature, which limits inrush current during startup and provides a controlled voltage ramp-up. This is particularly useful in preventing glitches in sensitive applications.

As indicated by the "NOPB" suffix in its part number, this device is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. Designers looking for a reliable, efficient, and versatile voltage regulator will find the LM22672MRE-5.0/NOPB to be an excellent choice for their power management needs.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9777 $50.6209
41+ $2.4433 $100.1753
64+ $2.3669 $151.4816
88+ $2.2906 $201.5728
113+ $2.2142 $250.2046
152+ $1.9852 $301.7504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,977 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess