EN
  • EN
  • DE

LM22672QMRX-ADJ/NOPB

Part No LM22672QMRX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER® Step-Down Voltage Regulator with Features
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 1.285V
Output Voltage MAX 37V
Output Current 1A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 1197119-LM22672QMRX-ADJ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM22672-Q1
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM22672QMRX-ADJ/NOPB CAD Model

Description

Product Overview: LM22672QMRX-ADJ/NOPB

The LM22672QMRX-ADJ/NOPB is a high-performance, adjustable output voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This efficient power management integrated circuit (IC) is part of the LM22672 series and is tailored for a wide range of applications, including industrial, automotive, and telecommunications.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage range from 1.285 V to 37 V, which allows for flexibility in various design applications.
  • High Efficiency: With an innovative design, the LM22672QMRX-ADJ/NOPB achieves high efficiency, which can be up to 93%, reducing the energy loss and heat generation in the system.
  • Load and Line Regulation: It offers excellent load and line regulation, ensuring a stable output voltage under varying conditions of input voltage and output load.
  • Thermal Shutdown and Current Limit: The built-in thermal shutdown and current limit features provide protection against excessive temperature and overcurrent conditions, enhancing the reliability and longevity of both the regulator and the overall system.
  • Frequency Adjustable: The switching frequency is adjustable from 50 kHz to 2 MHz, allowing designers to optimize the regulator for size, efficiency, and output ripple.
  • Package: The device is available in a space-saving 8-pin WSON package, which is suitable for compact and high-density circuit designs.

Applications

The versatile nature of the LM22672QMRX-ADJ/NOPB makes it suitable for a variety of applications, such as:

  • Industrial power systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Power supplies for FPGAs, DSPs, and microcontrollers
  • Portable electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM22672QMRX-ADJ/NOPB is no exception. This product is manufactured to meet the highest industry standards and is designed to perform reliably in harsh environments, ensuring that your designs are robust and durable.

Overall, the LM22672QMRX-ADJ/NOPB from Texas Instruments is a highly versatile and reliable solution for your adjustable voltage regulation needs, delivering performance and efficiency in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8671 $53.2026
14+ $7.2756 $101.8584
22+ $7.0482 $155.0604
30+ $6.8209 $204.6270
38+ $6.5935 $250.5530
51+ $5.9114 $301.4814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,620 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess