EN
  • EN
  • DE

LM22673QMR-ADJ/NOPB

Part No LM22673QMR-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM22673QMR-ADJ - STEP-DOWN VOLTA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000118-LM22673QMR-ADJ/NOPB
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Power Management (PMIC) -Voltage Regulators - DC DC Switching Regulators
Package Bulk
Product Status Active
Type Step Down Regulator
Series LM22673
Package / Case SO-PowerPad-8
Ultra Librarian 3D Model Ultra Librarian LM22673QMR-ADJ/NOPB CAD Model

Description

The LM22673QMR-ADJ/NOPB is a highly versatile, energy-efficient, step-down voltage regulator from Texas Instruments, designed to meet the requirements of a wide range of electronic applications. This adjustable output regulator is capable of delivering up to 3A of continuous current to loads with an input voltage range of 4.5V to 42V, making it suitable for systems operating from a variety of power sources including automotive batteries, industrial supplies, and standard 12V/24V rails.

One of the key features of the LM22673QMR-ADJ/NOPB is its adjustable output voltage, which can be set from 1.285V to 37V with the use of external resistors. This flexibility allows designers to tailor the output to fit specific needs, ensuring compatibility with a broad range of devices and systems. Its high-efficiency design, with a typical efficiency of up to 95%, helps to minimize heat generation and energy loss, making it an excellent choice for power-sensitive applications.

The device includes several protective features to ensure reliability and longevity, such as thermal shutdown, current limit, and input under-voltage lockout. The LM22673QMR-ADJ/NOPB also supports a fixed switching frequency that can be adjusted by an external resistor or synchronized to an external clock, which provides designers with the flexibility to optimize component size and response to noise-sensitive applications.

With its easy-to-use package, the LM22673QMR-ADJ/NOPB is available in a thermally enhanced 8-pin WSON package with exposed pad for improved thermal performance. This product is also part of Texas Instruments' automotive-grade product offerings, designed to perform reliably in harsh environments, making it an ideal solution for automotive, industrial, and telecommunication applications.

Furthermore, the LM22673QMR-ADJ/NOPB adheres to a lead-free, RoHS-compliant manufacturing process, reflecting Texas Instruments' commitment to environmental sustainability. This product is well-suited for engineers looking for a robust, adjustable, and efficient voltage regulation solution.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2960 $51.0720
17+ $5.9865 $101.7705
26+ $5.7994 $150.7844
36+ $5.6124 $202.0464
47+ $5.4253 $254.9891
62+ $4.8640 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess