EN
  • EN
  • DE

LM22673QTJE-ADJ/NOPB

Part No LM22673QTJE-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A TO-263
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Output Voltage 37V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263-7 Thin
Win Source Part Number 1052834-LM22673QTJE-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM22673QTJE-ADJ/NOPB CAD Model

Description

LM22673QTJE-ADJ/NOPB Image

The LM22673QTJE-ADJ/NOPB from Texas Instruments is a highly efficient, monolithic integrated circuit designed for voltage regulation applications. This adjustable output voltage regulator is part of the SIMPLE SWITCHER® family and is known for its ease of use and robust performance characteristics.

Key Features

  • Adjustable Output Voltage: This device allows for an adjustable output voltage that can be set with external resistors, providing design flexibility for a wide range of applications.
  • High-Efficiency: With an efficiency rating of up to 95%, this regulator is optimized for low power loss, making it ideal for energy-sensitive applications.
  • Wide Input Voltage Range: The LM22673QTJE-ADJ/NOPB supports a broad input voltage range from 4.5V to 42V, accommodating various input sources and conditions.
  • Output Current: Capable of delivering up to 3A of continuous output current, this device can drive a substantial load without performance degradation.
  • Thermal Protection: It includes built-in thermal shutdown and current limit protection features to safeguard the device and the system under extreme conditions.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock to manage system noise and optimize component size.
  • Package: Offered in a space-saving 16-pin WQFN package, the LM22673QTJE-ADJ/NOPB is suitable for compact and high-density designs.

Applications

The versatile nature of the LM22673QTJE-ADJ/NOPB makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial Power Supplies
  • Automotive Electronics
  • Telecommunications Equipment
  • Point of Load Regulation

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM22673QTJE-ADJ/NOPB is no exception, with its design and manufacturing process tailored to meet the stringent requirements of industrial and automotive industries. This component is RoHS compliant and is designed to meet or exceed the reliability standards demanded by the modern electronic industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess