EN
  • EN
  • DE

LM22674MRE-5.0/NOPB

Part No LM22674MRE-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.5A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 500mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 138448-LM22674MRE-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM22674MRE-5.0/NOPB CAD Model

Description

The LM22674MRE-5.0/NOPB from Texas Instruments is a high-performance, easy-to-use, step-down DC-DC regulator.

  • Input Voltage Range: 4.5V to 42V
  • Output Voltage: 5.0V (fixed)
  • Output Current: Up to 0.5A
  • Efficiency: 92% (typical)
  • Switching Frequency: Adjustable from 250 kHz to 1 MHz
  • Soft-Start Feature: Yes
  • Protection Features: Thermal shutdown and current limit protection
  • Package: 8-pin WSON

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1490 $51.4900
24+ $4.2248 $101.3952
37+ $4.0928 $151.4336
51+ $3.9608 $202.0008
66+ $3.8288 $252.7008
88+ $3.4327 $302.0776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess