EN
  • EN
  • DE

LM22674QMR-ADJ/NOPB

Part No LM22674QMR-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM22674/LM22674-Q1 42V, 500 mA SIMPLE SWITCHER® Step-Down Voltage Regulator with Features | IC REG BUCK ADJ 500MA 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 42V
Min/Fixed Output Voltage 1.285V
Maximum Output Voltage 37V
Output Current 500mA
Switching Frequency 500kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number LM22674
Manufacturer Pack Quantity 95
MSL Level 3 (168 Hours)
Win Source Part Number 1197133-LM22674QMR-ADJ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM22674QMR-ADJ/NOPB CAD Model

Description

Product Overview: LM22674QMR-ADJ/NOPB

The LM22674QMR-ADJ/NOPB is a high-performance, easy-to-use adjustable voltage regulator from Texas Instruments, designed to cater to a wide array of power supply applications. This regulator is part of the LM22674 series, which is known for its reliability and efficiency, making it an ideal choice for designers looking to optimize power consumption and extend battery life in their devices.

With an input voltage range of 4.5V to 42V, the LM22674QMR-ADJ/NOPB is capable of delivering up to 1A of continuous output current. This makes it suitable for a variety of applications, from simple low-power devices to more demanding systems that require a stable and reliable power supply. The adjustable output voltage feature allows designers to set the voltage to their specific needs, ranging from 1.285V up to the input voltage minus the drop-out voltage, by using external resistors.

The device incorporates a host of protection features to ensure the longevity and stability of both the regulator and the system it powers. These include thermal shutdown, current limit, and overvoltage protection. The thermal shutdown feature prevents the device from overheating, while the current limit protection guards against excessive current draw that could potentially damage the regulator or the powered device.

The LM22674QMR-ADJ/NOPB also boasts excellent load and line regulation, ensuring a stable output even with varying input voltages and output loads. Its high-efficiency design minimizes power loss due to heat, making it an environmentally friendly choice for energy-conscious applications.

Enclosed in a robust, surface-mount QFN package, the LM22674QMR-ADJ/NOPB ensures a compact footprint, which is paramount for space-constrained applications. The device is also characterized for operation from -40°C to +125°C, providing reliable performance across a wide temperature range, suitable for industrial and automotive applications.

Whether you're designing power supplies for consumer electronics, industrial equipment, or automotive systems, the LM22674QMR-ADJ/NOPB from Texas Instruments provides a flexible, efficient, and reliable solution to meet your needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2679 $51.2148
29+ $3.5019 $101.5551
45+ $3.3925 $152.6625
61+ $3.2830 $200.2630
79+ $3.1736 $250.7144
106+ $2.8453 $301.6018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,045 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess