EN
  • EN
  • DE

LM22674QMRE-ADJ/NOPB

Part No LM22674QMRE-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A 8SOPWRPAD / Conv DC-DC 4.5V to 42V Step Down Single-Out 1.285V to 37V 0.5A Automotive 8-Pin HSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 1.285V
Output Voltage MAX 37V
Output Current 500mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 778678-LM22674QMRE-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM22674-Q1
Introduction Date October 17, 2008
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM22674QMRE-ADJ/NOPB CAD Model

Description

Product Overview: LM22674QMRE-ADJ/NOPB

The LM22674QMRE-ADJ/NOPB is a highly efficient, precision, adjustable voltage regulator designed by Texas Instruments. This step-down voltage regulator is part of the Simple Switcher® series, which is renowned for its ease of use and robust performance. The LM22674QMRE-ADJ/NOPB offers a versatile solution for various applications, including industrial power systems, automotive electronics, and communication devices.

Key Features

  • Adjustable Output Voltage: The regulator provides an adjustable output voltage range from 1.285V to 37V, which can be set using external resistors. This feature allows for a high degree of flexibility, catering to a wide array of voltage requirements.
  • High Efficiency: With an efficiency of up to 95%, the LM22674QMRE-ADJ/NOPB ensures minimal heat generation and energy loss, making it suitable for power-sensitive applications.
  • Current Rating: The device can deliver up to 0.5A of continuous output current, making it capable of powering a diverse set of components.
  • Thermal Shutdown and Current Limit Protection: These built-in safety features protect the device and the system from damage due to overheating and overcurrent conditions.
  • Stable with Low ESR Output Capacitors: The regulator is designed to work with low equivalent series resistance (ESR) capacitors, which reduces the overall component count and system cost.
  • MSOP-8 Package: The compact MSOP-8 package ensures a small footprint, saving valuable board space in space-constrained applications.

Applications

  • Industrial Power Systems
  • Automotive Electronics
  • Communication Devices
  • Power Supplies for FPGAs, DSPs, and Microcontrollers

The LM22674QMRE-ADJ/NOPB is a testament to Texas Instruments' commitment to providing innovative, reliable, and high-quality power management solutions. Its adjustable output voltage, high efficiency, and robust protection features make it a versatile choice for designers looking to optimize their power supply designs.

With its comprehensive features and flexible applications, the LM22674QMRE-ADJ/NOPB stands out as a top-tier component for a variety of power regulation needs.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3266 $51.9192
29+ $3.5500 $102.9500
44+ $3.4391 $151.3204
61+ $3.3281 $203.0141
78+ $3.2172 $250.9416
105+ $2.8844 $302.8620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess