EN
  • EN
  • DE

LM22675MR-ADJ

Part No LM22675MR-ADJ
Manufacturer Texas Instruments
Description LM22675/LM22675Q 42V, 1A SIMPLE SWITCHER Step-Down Voltage Regulator with
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197136-LM22675MR-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM22675MR-ADJ CAD Model

Description

Product Overview: LM22675MR-ADJ

The LM22675MR-ADJ from Texas Instruments is a highly efficient, precision-made voltage regulator designed to cater to a wide range of applications. This component is part of the LM22675 series, which are monolithic integrated circuits providing a step-down (buck) switching voltage regulator with advanced features and flexibility in a compact package.

Key Features

  • Adjustable Output Voltage: The LM22675MR-ADJ offers an adjustable output voltage, which can be tuned from 1.285V to 30V, providing versatility for various design requirements.
  • High Efficiency: With an efficiency rating of up to 95%, this device ensures minimal power loss and heat generation, making it suitable for energy-sensitive applications.
  • Load Regulation: It offers excellent load regulation, ensuring a stable output voltage even with changes in the load current.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Current Limiting: The LM22675MR-ADJ also includes a current limiting function to prevent damage from overcurrent conditions.

Applications

Thanks to its robust design and adjustable output, the LM22675MR-ADJ is suitable for a wide array of applications, including but not limited to:

  • Industrial power systems
  • Automotive electronics
  • Telecommunications equipment
  • Power supplies for FPGAs, DSPs, and microcontrollers

Package and Quality

The LM22675MR-ADJ is offered in an 8-pin PSOP package, which is not only space-efficient but also allows for optimal thermal performance. Texas Instruments' commitment to quality ensures that this product meets stringent industry standards for performance and reliability.

Design Support

Designers can take advantage of the extensive support provided by Texas Instruments, including datasheets, reference designs, and evaluation modules. This ensures a smooth integration of the LM22675MR-ADJ into various platforms and accelerates the development cycle.

Overall, the LM22675MR-ADJ stands out as a reliable and versatile solution for voltage regulation needs, backed by Texas Instruments' reputation for quality and innovation in power management technology.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,560 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess