The LM22675MRE-5.0 is a high-performance, easy-to-use, adjustable voltage regulator from Texas Instruments. This regulator is capable of delivering up to 1A of continuous output current with an input voltage range from 4.5V to 42V. It's designed for a wide array of applications, including industrial, automotive, and telecommunications equipment.
Key Features
- Output Voltage: The device provides a fixed output voltage of 5.0V, ideal for logic circuits and standard power rails.
- High Efficiency: With an innovative switch-mode design, the LM22675MRE-5.0 achieves efficiencies up to 95%, reducing heat dissipation and eliminating the need for heat sinks in most applications.
- Wide Input Voltage Range: The flexibility of a 4.5V to 42V input voltage range allows for stable operation under variable input conditions, making it suitable for battery-powered and automotive applications.
- Thermal Protection: The built-in thermal shutdown feature protects the device in extreme temperature conditions, ensuring reliable performance and longevity.
- Adjustable Switching Frequency: The switching frequency can be adjusted up to 1MHz, allowing for smaller external components and reduced board space.
Applications
The LM22675MRE-5.0’s robust design and flexible features make it an excellent choice for a variety of applications, including:
- Power supplies for industrial control systems
- Automotive power systems
- Telecommunication infrastructure
- Point of load conversions from a 12V or 24V rail
- Portable electronic devices
Product Specifications
Parameter
Value
Output Voltage (Fixed)
5.0V
Output Current
1A
Input Voltage Range
4.5V to 42V
Switching Frequency (Adjustable)
Up to 1MHz
Package
MSOP-8
With its comprehensive protection features and high efficiency, the LM22675MRE-5.0 is an excellent choice for designers looking for a reliable and versatile voltage regulator solution.