EN
  • EN
  • DE

LM22676TJE-5.0/NOPB

Part No LM22676TJE-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A TO263-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263-7 Thin
Win Source Part Number 018707-LM22676TJE-5.0/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Automotive, Embedded Design & Development, Power Management, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian LM22676TJE-5.0/NOPB CAD Model

Description

The LM22676TJE-5.0/NOPB is a highly advanced and efficient step-down voltage regulator from Texas Instruments, a renowned global semiconductor company.

  • Output Current: Up to 5A
  • Input Voltage Range: 4.5V to 42V
  • Output Voltage: 5.0V (fixed)
  • Operation: High-efficiency
  • Topology: Synchronous buck regulator
  • Shutdown Mode: Yes
  • Protection Features: Thermal shutdown and current limit protection
  • Under-Voltage Lockout: Yes
  • Package: Thermally enhanced 8-pin WSON

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3912 $51.7384
17+ $6.0646 $103.0982
26+ $5.8751 $152.7526
36+ $5.6856 $204.6816
46+ $5.4961 $252.8206
61+ $4.9275 $300.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess