The LM22678QTJE-ADJ from Texas Instruments is a highly efficient, precision, step-down voltage regulator designed to deliver a broad range of adjustable output voltages. This versatile component is part of Texas Instruments' LM22678 series, which is known for its robust performance in a variety of applications.
Key Features
- Adjustable Output Voltage: The LM22678QTJE-ADJ allows for an adjustable output voltage that can be set from 1.285 V to 30 V using external resistors, making it highly versatile for different design requirements.
- High Efficiency: With an efficiency of up to 92%, this voltage regulator ensures minimal power loss, making it suitable for energy-sensitive applications.
- Load Regulation: Exhibits excellent load regulation capabilities, ensuring a stable output voltage even with changes in the load current.
- Thermal Shutdown: Integrated thermal shutdown feature protects the device from overheating, thereby enhancing its reliability and longevity.
- Current Limiting: Built-in current limiting prevents damage to the device from over-current conditions.
- Wide Input Voltage Range: The device can operate with an input voltage range from 4.5 V to 42 V, accommodating a broad spectrum of power sources.
Applications
The LM22678QTJE-ADJ is ideal for a variety of applications, including but not limited to:
- Industrial Control Systems
- Automotive Electronics
- Telecommunication Equipment
- Power Supplies for FPGAs and Microprocessors
- Point of Load (POL) Conversions
Package and Quality
This device is offered in a TO-263 package, known for its excellent power dissipation and space-saving footprint. Texas Instruments' commitment to quality ensures that the LM22678QTJE-ADJ meets stringent industry standards for performance and reliability.
Conclusion
With its wide input voltage range, adjustable output, high efficiency, and robust protection features, the LM22678QTJE-ADJ from Texas Instruments stands out as a reliable solution for your voltage regulation needs. Whether for industrial, automotive, or telecommunications applications, this voltage regulator ensures performance and durability.