Product Overview: LM236-2.5 Precision Voltage Reference
The LM236-2.5 from Texas Instruments is a precision 2.5V voltage reference with guaranteed temperature stability over the entire temperature range of operation. This high-quality component is designed to offer a stable voltage reference for various applications, including precision power supplies, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other types of circuitry requiring an accurate reference voltage.
Key Features
- Voltage Accuracy: The LM236-2.5 provides a precise 2.5V output with an initial accuracy of ±0.5% at 25°C.
- Temperature Coefficient: It boasts an impressive temperature coefficient, ensuring minimal deviation across its operating temperature range, which typically spans from -55°C to +125°C.
- Low Dynamic Impedance: The dynamic impedance of the device is low and remains stable with varying current loads, which enhances the overall performance of the voltage reference.
- Wide Current Range: The device operates over a wide current range, making it versatile for different applications that require varying current levels.
Applications
The LM236-2.5 voltage reference is ideal for use in:
- Power supplies where precise voltage regulation is critical.
- Data conversion systems such as ADCs and DACs where accurate reference voltages are necessary for proper functionality.
- Portable instrumentation where battery life and efficiency are important, and a stable voltage reference can contribute to both.
- Process control and automation systems that demand consistent and reliable voltage references.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the LM236-2.5 is no exception. It is designed and manufactured to meet high standards, ensuring reliability and performance in even the most demanding applications. With its robust design and proven track record, the LM236-2.5 is a trusted source for precision voltage in a variety of electronic systems.