EN
  • EN
  • DE

LM25007SD/NOPB

Part No LM25007SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM25007 42V, 0.5A Step-Down Switching Regulator | IC REG BUCK ADJ 500MA 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 9V
Voltage - Input (Maximum) 42V
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 37V
Output Current 500mA
Switching Frequency Up to 800kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Family Part Number LM25007
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197222-LM25007SD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25007SD/NOPB CAD Model

Description

Product Overview: LM25007SD/NOPB from Texas Instruments

The LM25007SD/NOPB is a highly efficient, feature-rich, step-down switching regulator from Texas Instruments, designed to cater to a wide range of applications requiring a regulated power supply. This versatile converter is part of Texas Instruments' LM25007 series, known for their reliability and performance in power management solutions.

Key Features

  • Adjustable Output Voltage: The LM25007SD/NOPB allows for an adjustable output voltage that can be finely tuned to meet the specific needs of the application, ensuring compatibility with a variety of devices and systems.
  • Wide Input Voltage Range: Operating with an input voltage range from 6V to 42V, this regulator is suitable for use in environments with fluctuating input power or for stepping down higher voltage levels to lower, more usable voltages.
  • Constant On-Time (COT) Control: The device employs a COT control scheme, providing fast transient response and simplifying the design by eliminating the need for loop compensation components.
  • High Efficiency: With its integrated N-channel MOSFET and optimized control circuitry, the LM25007SD/NOPB achieves high efficiency, which is crucial for reducing thermal stress and improving system reliability.
  • Protection Features: It includes a comprehensive set of protection features such as thermal shutdown, input undervoltage lockout, output overvoltage protection, and cycle-by-cycle current limit, ensuring the safety and longevity of both the regulator and the system it powers.

Applications

The LM25007SD/NOPB is ideal for a variety of applications, including but not limited to:

  • Industrial and automotive power systems
  • Telecommunications and networking equipment
  • Point of load conversions in complex multi-rail systems
  • Portable and battery-operated devices

Package and Quality

Encased in a compact 10-pin WSON package, the LM25007SD/NOPB is designed to occupy minimal board space while still delivering robust power management. It is also lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. Moreover, the NOPB designation indicates that this product is provided in a "No Lead (Pb)" version, suitable for lead-free soldering processes.

With its combination of efficiency, flexibility, and protection features, the LM25007SD/NOPB from Texas Instruments stands out as a reliable choice for designers seeking a high-performance step-down switching regulator.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7105 $51.3150
75+ $1.4035 $105.2625
115+ $1.3596 $156.3540
155+ $1.3158 $203.9490
200+ $1.2719 $254.3800
265+ $1.1403 $302.1795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,190 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess