EN
  • EN
  • DE

LM25007SD

Part No LM25007SD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM25007 42V, 0.5A Step-Down Switching Regulator | IC REG BUCK ADJ 500MA 8WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 9V
Voltage - Input (Maximum) 42V
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 37V
Output Current 500mA
Switching Frequency Up to 800kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Family Part Number LM25007
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197221-LM25007SD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25007SD CAD Model

Description

The LM25007SD from Texas Instruments is a highly efficient, step-down voltage converter with advanced features to provide stable and reliable power conversion in a wide range of applications. This compact and versatile module is designed to convert higher DC input voltages into lower DC output voltages with excellent power efficiency, making it an ideal choice for power management tasks in modern electronic devices.

Key Features:

  • Input Voltage Range: The LM25007SD can handle a wide input voltage range from 6V to 42V, which makes it suitable for various industrial and automotive applications where input voltage conditions can be quite variable.
  • Output Voltage Range: The output voltage is adjustable from 1.225V to 40V, providing a high level of flexibility to meet the requirements of different circuits and systems.
  • Switching Frequency: The device operates at a fixed frequency of 750 kHz, which allows for a good balance between efficiency and the size of external components, reducing the overall footprint of the power supply circuit.
  • Current Rating: The LM25007SD is capable of delivering up to 0.5A of continuous output current, suitable for low to medium power applications.
  • Thermal Performance: It features an excellent thermal performance thanks to its power-enhanced package, ensuring reliable operation even at higher temperatures.
  • Protection Features: The device includes built-in thermal shutdown, input undervoltage lockout, output overvoltage protection, and current limit, offering robust protection for the converter and the load.

Applications:

The LM25007SD is designed for a variety of applications, including but not limited to telecommunications, automotive systems, industrial controls, and distributed power systems. Its small form factor and high efficiency make it particularly well-suited for space-constrained environments where power efficiency is critical.

With its comprehensive set of features and protections, the LM25007SD from Texas Instruments represents a reliable and efficient solution for your step-down voltage conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1222 $50.4990
100+ $1.0512 $105.1200
150+ $1.0157 $152.3550
215+ $0.9447 $203.1105
275+ $0.9092 $250.0300
345+ $0.8737 $301.4265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,190 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess