The SN54LS196J is a high-quality integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This particular device is part of the 54LS series, which is known for its low-power Schottky technology, offering a balanced trade-off between speed and power consumption.
Key Features
- Technology: The SN54LS196J utilizes Low-Power Schottky (LPS) technology, which significantly reduces power dissipation while maintaining high-speed operation.
- Package Type: It is encapsulated in a standard J-type ceramic package, ensuring robustness and high reliability, which is crucial for industrial and military-grade applications.
- Operating Temperature: This device is designed to operate over a wide range of temperatures, typically from -55°C to 125°C, making it suitable for extreme environmental conditions.
- Functionality: The SN54LS196J offers fundamental digital logic functions, which are essential building blocks for a variety of complex electronic circuits.
- Compatibility: Its compatibility with other logic families allows for seamless integration into a diverse array of digital systems.
Applications
The SN54LS196J is versatile and can be used in numerous applications, including but not limited to:
- Computing systems
- Communication equipment
- Control systems
- Signal processing
- Instrumentation
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN54LS196J is subject to rigorous testing and quality control processes to ensure it meets the stringent requirements of its intended applications. With its robust design and proven technology, this integrated circuit stands out as a reliable component for critical systems where failure is not an option.
For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their support team for further assistance.