EN
  • EN
  • DE

LM25010MHX

Part No LM25010MHX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 6V to 42V Step Down Single-Out 2.5V to 37V 1A 14-Pin HTSSOP EP T/R / 42V, 1.0A Step-Down Switching Regulator | IC REG BUCK ADJ 1A 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 6V
Voltage - Input (Maximum) 42V
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 37V
Output Current 1A
Switching Frequency 100kHz ~ 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM25010
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197226-LM25010MHX
Manufacturer Homepage www.national.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LM25010
Introduction Date January 12, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM25010MHX CAD Model

Description

The LM25010MHX is a highly efficient, feature-rich power converter solution from Texas Instruments, designed to meet a wide range of power management needs. This step-down voltage regulator integrates advanced features and robust performance into a compact package, making it ideal for various applications, including industrial, automotive, and telecommunication systems.

Key Features:

  • Wide Input Voltage Range: The LM25010MHX operates with an input voltage range from 4.5V to 42V, accommodating a variety of power sources and ensuring reliability across different voltage conditions.
  • High-Efficiency Performance: With an innovative constant on-time (COT) control scheme, the device provides fast transient response and maintains a high level of efficiency across a wide load range.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 80% of the input voltage, offering great flexibility for different circuit requirements.
  • Integrated MOSFET: The inclusion of a low RDS(ON) high-side MOSFET contributes to reduced conduction losses and simplifies the design by minimizing the number of external components required.
  • Thermal and Overcurrent Protection: The LM25010MHX is equipped with both thermal shutdown and overcurrent protection, enhancing the safety and reliability of the device under abnormal operating conditions.
  • Frequency Synchronization: It allows synchronization to an external clock, which can help mitigate electromagnetic interference (EMI) and noise concerns in sensitive applications.

Package and Availability:

The LM25010MHX is available in a space-saving 14-pin TSSOP (Thin Shrink Small Outline Package) with exposed pad for enhanced thermal performance. This package is suitable for automated assembly processes and provides a compact footprint for space-constrained applications.

Applications:

  • Industrial Power Supplies
  • Automotive Systems
  • Telecommunications Equipment
  • Distributed Power Architectures
  • Point of Load (POL) Modules

With its comprehensive feature set and high level of integration, the LM25010MHX from Texas Instruments is an excellent choice for designers looking to enhance power efficiency and reliability in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.7983 $50.3524
60+ $1.6845 $101.0700
93+ $1.6276 $151.3668
133+ $1.5138 $201.3354
172+ $1.4569 $250.5868
215+ $1.4000 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,190 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess