EN
  • EN
  • DE

LM25010Q0MH

Part No LM25010Q0MH
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5A, 1000KHZ PDSO14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 42V
Current - Output 1A
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-HTSSOP
Base Product Number LM25010
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614539-LM25010Q0MH
Ultra Librarian 3D Model Ultra Librarian LM25010Q0MH CAD Model

Description

The LM25010Q0MH is a DC-DC switching regulator from National Semiconductor. It is designed for step-down voltage conversion applications and offers an adjustable output voltage.

  • Maximum Output Current: 1A
  • Input Voltage Range: 6V to 42V
  • Switching Frequency: 100kHz to 1MHz
  • Package: 14-PowerTSSOP
  • Mounting: Surface mount assembly
  • Temperature Range: -40°C to 150°C
  • Application: Whether you need to power your industrial equipment or portable devices, the LM25010Q0MH provides reliable and efficient voltage regulation.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5900 $51.1800
5+ $20.9970 $104.9850
8+ $20.3408 $162.7264
11+ $19.6847 $216.5317
14+ $19.0285 $266.3990
18+ $17.0600 $307.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess