EN
  • EN
  • DE

LM25010SD

Part No LM25010SD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42V, 1.0A Step-Down Switching Regulator | IC REG BUCK ADJUSTABLE 1A 10WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 6V
Voltage - Input (Maximum) 42V
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 37V
Output Current 1A
Switching Frequency 100kHz ~ 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WDFN Exposed Pad
Supplier Device Package 10-WSON (4x4)
Family Part Number LM25010
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197231-LM25010SD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25010SD CAD Model

Description

LM25010SD Product Image

The LM25010SD from Texas Instruments is a versatile and efficient switching regulator that is designed to manage power supply requirements in a wide range of electronic applications. This product is a member of the LM25010 series, which is known for its robust performance and reliability.

Key Features

  • Input Voltage Range: The LM25010SD operates over a wide input voltage range from 4.5V to 42V, making it suitable for various applications, including automotive and industrial systems.
  • Output Voltage: It is capable of delivering an adjustable output voltage that can be set from 0.8V to 80% of the input voltage, allowing for flexibility in powering different circuits.
  • Switching Frequency: The device offers a fixed switching frequency of 2.2 MHz, which enables the use of small external components, reducing the overall solution size.
  • Current Rating: The LM25010SD can support a continuous output current up to 1A, suitable for moderate power needs.
  • Efficiency: High-efficiency operation is achieved through an integrated N-Channel Buck Switch, which minimizes power losses.
  • Thermal Performance: Enhanced thermal performance is ensured with a thermal shutdown feature that protects the device under high-temperature conditions.

Applications

The LM25010SD is ideal for a variety of applications due to its robust feature set. It can be used in:

  • Automotive systems such as infotainment and GPS units
  • Industrial power supplies and instrumentation
  • Telecommunications equipment
  • Portable and battery-powered devices

Package and Availability

The LM25010SD is available in a compact 10-pin VSSOP (Very-Thin Shrink Small Outline Package) that is designed for space-constrained applications. Texas Instruments ensures availability and support for this product, providing comprehensive technical documentation and design resources to facilitate integration into your projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.7880 $50.0640
60+ $1.6749 $100.4940
93+ $1.6183 $150.5019
133+ $1.5051 $200.1783
173+ $1.4486 $250.6078
216+ $1.3920 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess