EN
  • EN
  • DE

AT27C4096-55PI

Part No AT27C4096-55PI
Manufacturer Microchip Technology
Catalog EPROM
Description IC OTP 4MBIT 55NS 40DIP / EPROM OTP 4M-bit 256K x 16 55ns 40-Pin PDIP W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 4Mb (256K x 16)
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 768926-AT27C4096-55PI
Popularity Medium
Supply and Demand Status Limited
Family Name AT27C4096
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT27C4096-55PI CAD Model

Description

The AT27C4096-55PI is a high-performance, low-power 4-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) integrated circuit from Microchip Technology. This device is designed for microprocessor and microcontroller applications where reliable and efficient non-volatile memory storage is crucial. It is particularly well-suited for applications that require fast access times and a high density of storage.

With an access time of 55 nanoseconds, the AT27C4096-55PI provides speedy read operations, making it an excellent choice for performance-intensive applications. The device operates within a wide voltage range of 5V ±10%, offering flexibility and stability in various operating conditions. The IC comes in a 40-pin DIP (Dual In-line Package), which is a standard package for easy integration into a wide range of hardware designs.

Key Features:

  • Memory Size: 4 Megabits (512K x 8)
  • Access Time: 55 ns
  • Package: 40-pin DIP
  • Voltage Range: 5V ±10%
  • Operating Temperature: -40°C to +85°C
  • Programming Voltage: 12.5V ± 0.5V

The AT27C4096-55PI also features a low-power consumption design, which includes both standby and active modes to conserve power when the device is not in use. This makes it an environmentally friendly choice for battery-powered devices. Its high reliability is ensured through Microchip's rigorous quality control processes, and the product is known for its long-term data retention and endurance.

In summary, the AT27C4096-55PI from Microchip Technology is a robust and reliable storage solution that offers a combination of high density, fast access times, and low power consumption. It is an ideal choice for embedded systems, telecommunications, automotive industries, and any application where a dependable non-volatile memory is required.

You May Also Be Interested in

STMicroelectronics
EPROM OTP 1M-bit 64K x 16 80ns 44-Pin PLCC Tube / IC OTP 1MBIT 80NS 44PLCC
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 150NS 28SOIC / EPROM OTP 256K-bit 32K x 8 150ns 28-Pin SOIC
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Lowest to $7.5583
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $5.8836
Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess