EN
  • EN
  • DE

LM25011AQ1MYX/NOPB

Part No LM25011AQ1MYX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM25011, LM25011-Q1, LM25011A, LM25011A-Q1 42-V 2-A Constant On-Time Switching Regulator With Adjustable Current Limit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 42V
Output Voltage 2.51V
Output Voltage MAX 40V
Output Current 2A
Frequency - Switching Up to 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 1197234-LM25011AQ1MYX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM25011AQ
Introduction Date May 20, 2014
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM25011AQ1MYX/NOPB CAD Model

Description

The LM25011AQ1MYX/NOPB is a sophisticated power management integrated circuit (IC) from Texas Instruments, designed to cater to a wide range of applications requiring efficient power conversion. This step-down switching voltage regulator is part of the LM25011 series, known for its reliability, performance, and versatility.

Key Features

  • Voltage Range: The device operates over an input voltage range of 4.5V to 42V, making it suitable for handling various levels of power supply and ensuring compatibility with a diverse set of applications.
  • Output Current: It can deliver up to 2A of continuous output current, which is sufficient for a wide array of electronic devices and systems.
  • Efficiency: With an innovative constant on-time (COT) control method, the LM25011AQ1MYX/NOPB achieves high efficiency across a wide load range.
  • Thermal Performance: The device is available in a power-enhanced thermally-efficient package that helps to manage heat dissipation effectively, ensuring stable operation under varying conditions.
  • Frequency Synchronization: It offers a frequency synchronization pin to synchronize the switching frequency of multiple ICs to reduce electromagnetic interference (EMI).
  • Protection Features: The LM25011AQ1MYX/NOPB includes a variety of protection features such as thermal shutdown, overvoltage protection, and cycle-by-cycle current limit, which safeguard the IC and the system it powers.

Applications

This regulator is suitable for a broad spectrum of applications, including industrial, automotive, and telecommunications equipment. Its robust design and comprehensive protection features make it ideal for harsh environments where reliability is paramount.

Quality and Reliability

The LM25011AQ1MYX/NOPB is designed with Texas Instruments' commitment to quality. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations. Additionally, being part of the automotive-grade product line, it meets the stringent requirements of the automotive industry for reliability and performance.

Ordering Information

For purchasing and further information, the LM25011AQ1MYX/NOPB can be ordered through Texas Instruments' official distributors and sales channels. Its robust packaging and high-quality manufacturing ensure that it will meet the needs of your advanced power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8501 $50.0513
32+ $3.1590 $101.0880
50+ $3.0603 $153.0150
68+ $2.9616 $201.3888
88+ $2.8629 $251.9352
117+ $2.5667 $300.3039
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess