EN
  • EN
  • DE

LM25019SDE/NOPB

Part No LM25019SDE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.1A SYNC 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 48V
Nominal Output Voltage (Min/Fixed) 1.225V
Maximum Output Voltage 40V
Output Current 100mA
Frequency - Switching Up to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-LLP-EP (4x4)
Win Source Part Number 1052900-LM25019SDE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25019SDE/NOPB CAD Model

Description

The LM25019SDE/NOPB is a high-performance step-down switching regulator from Texas Instruments. This advanced power solution is designed to efficiently convert a higher input voltage into a lower output voltage with a maximum current of up to 2.5A. The LM25019SDE/NOPB operates over a wide input range from 6V to 42V, making it suitable for a broad array of applications in automotive, industrial, and telecommunications sectors.

Key Features

  • Wide Input Voltage Range: With an operating range of 6V to 42V, this device is highly versatile and can accommodate varying levels of input supply.
  • High-Efficiency Performance: The regulator is designed for high efficiency, which helps in reducing power loss and heat generation, enhancing system reliability.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 90% of the input voltage, providing flexibility for different power requirements.
  • Constant On-Time (COT) Control: The COT architecture ensures fast transient response and requires no loop compensation, simplifying circuit design.
  • Robust Protection Features: It includes thermal shutdown, overvoltage protection, and under-voltage lockout, ensuring safe operation under abnormal conditions.
  • Small Footprint: The device comes in a small 10-pin WSON package, which is ideal for space-constrained applications.
  • Green Product: The LM25019SDE/NOPB is lead-free and RoHS compliant, minimizing the environmental impact.

Applications

The LM25019SDE/NOPB's robust design and wide input voltage range make it an excellent choice for various applications, including:

  • Automotive infotainment and navigation systems
  • Industrial power systems
  • Telecommunications equipment
  • Distributed power architectures
  • Point of load conversions

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM25019SDE/NOPB is no exception. It is designed to meet the stringent requirements of the most demanding environments, ensuring long-term performance and stability.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0527 $51.3175
60+ $1.6843 $101.0580
92+ $1.6316 $150.1072
127+ $1.5790 $200.5330
164+ $1.5264 $250.3296
220+ $1.3685 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess