EN
  • EN
  • DE
  • IT

LM25066APSQE

Part No LM25066APSQE
Manufacturer Texas Instruments
Description System Power Management and Protection IC with PMBus™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197249-LM25066APSQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25066APSQE CAD Model

Description

Introducing the LM25066APSQE System Power Management and Protection IC

The LM25066APSQE from Texas Instruments is a sophisticated system power management and protection integrated circuit designed to deliver comprehensive solutions for a wide array of applications. This innovative product combines a precision power monitoring, a data acquisition system, and power supply control in a compact, feature-rich package.

Key Features

  • Accurate Power Monitoring: The LM25066APSQE is equipped with precision power monitoring capabilities, allowing for real-time observation of input power and voltage, output current, and power. This enables systems to maintain efficient power management and ensures reliability and performance.
  • Advanced Power Supply Control: With its integrated hot-swap controller, this IC allows for the safe insertion and removal of circuit boards from live backplanes, minimizing the risk of damage and ensuring uninterrupted system operation.
  • Intelligent Data Acquisition: This device includes an onboard 12-bit analog-to-digital converter (ADC) that provides accurate data for system monitoring, which is crucial for predictive maintenance and fault detection.
  • Programmable Protection Features: The LM25066APSQE offers programmable over-voltage, under-voltage, over-current, and over-temperature protection. These features safeguard the system against various fault conditions, enhancing system longevity and stability.
  • I2C/SMBus Compatible: The IC supports I2C/SMBus communication protocols, allowing for easy integration into existing digital systems, and enabling remote configuration and monitoring.
  • Compact and Efficient: Housed in a small 24-pin QFN package, the LM25066APSQE is designed for space-constrained applications without compromising on performance.

Applications

The LM25066APSQE is versatile enough to be used in a multitude of applications, including but not limited to:

  • Telecommunications and networking equipment
  • Industrial systems
  • Servers and storage systems
  • High-performance computing

With its combination of power monitoring, management, and protection features, the LM25066APSQE from Texas Instruments stands out as a comprehensive solution for sophisticated power management requirements. Whether you're designing a new system or upgrading an existing one, this IC offers the functionality and reliability needed to keep your systems running smoothly and efficiently.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7594 $71.2782
5+ $22.2557 $111.2785
7+ $21.5038 $150.5266
10+ $20.0000 $200.0000
13+ $19.2482 $250.2266
17+ $18.4963 $314.4371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,570 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess