EN
  • EN
  • DE

LM25066IAPSQ/NOPB

Part No LM25066IAPSQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Intel Node Manager Compliant System Power Management and Protection IC | IC PWR MGMT/PROT PMBUS 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Base Station-Networking Line Cards, Servers
Supply Current 5.8mA
Supply Voltage (V) 2.9V ~ 17V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x5)
Family Part Number LM25066
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1197250-LM25066IAPSQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25066IAPSQ/NOPB CAD Model

Description

The LM25066IAPSQ/NOPB is a highly integrated data center power management system from Texas Instruments, designed to optimize the performance and efficiency of a power supply unit (PSU). This advanced system combines real-time power supply monitoring with a digital current control loop and PMBus™ interface to deliver precise power management capabilities.

Key Features

  • Advanced Monitoring: The LM25066IAPSQ/NOPB provides comprehensive monitoring of the input voltage, input current, output voltage, temperature, and power. This ensures that all critical parameters are under surveillance, enabling proactive management of the power supply.
  • High Accuracy: With its precision measurement system, this product boasts high accuracy in monitoring and reporting, which is essential for maintaining system reliability and efficiency.
  • PMBus Interface: The integration of a PMBus interface facilitates communication with the device for configuration, control, and real-time tracking of power supply parameters. This digital interface allows for easy integration into system management and control architectures.
  • Current Control Loop: The digital current control loop ensures fast and stable responses to changes in load, which is vital for maintaining voltage regulation and protecting against overcurrent conditions.
  • Power Optimization: By actively managing and optimizing the power supply based on the system demands, the LM25066IAPSQ/NOPB can contribute to overall energy savings and reduced operational costs.
  • Robust Protection: The device includes an array of protection features such as overvoltage, undervoltage, overtemperature, and fault reporting, which safeguard the power supply and the system it supports.

Applications

The LM25066IAPSQ/NOPB is suitable for a wide range of applications, particularly in the data center and telecommunications sectors where power supply efficiency and reliability are paramount. It is also well-suited for enterprise computing, industrial, and test equipment that require sophisticated power management solutions.

Package and Quality

Offered in a 24-pin LLP package, the LM25066IAPSQ/NOPB is designed to meet the space constraints of modern electronic systems while providing ample functionality. Texas Instruments ensures high-quality standards, and this product is compliant with RoHS regulations, reflecting the company's commitment to environmental responsibility.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8074 $54.2220
70+ $1.4830 $103.8100
105+ $1.4367 $150.8535
145+ $1.3903 $201.5935
190+ $1.3440 $255.3600
250+ $1.2050 $301.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess