EN
  • EN
  • DE
  • IT

LM25085AMYX/NOPB

Part No LM25085AMYX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Regulator Output DC-DC Controller IC
Manufacturer Texas Instruments
Package Reel - TR
Family Name LM25085
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM25085AMYX, LM25085AMYX-ND
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846319-LM25085AMYX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25085AMYX/NOPB CAD Model

Description

Product Overview: LM25085AMYX/NOPB

The LM25085AMYX/NOPB is a versatile and efficient power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a wide array of applications requiring a reliable and high-performance switching regulator. This component is part of Texas Instruments' PowerWise® product line, which emphasizes energy efficiency without compromising on performance.

Key Features

  • Switching Frequency: The LM25085AMYX/NOPB operates at a fixed switching frequency of 500 kHz, allowing for a balance between efficiency and component size.
  • Voltage Range: It supports a wide input voltage range from 4.5V to 42V, making it suitable for a variety of power supply configurations, including industrial, automotive, and telecommunications systems.
  • Current Mode Control: Its current mode control provides excellent transient response and simplifies loop compensation.
  • Thermal Performance: The device is offered in a thermally enhanced, space-saving 10-pin VSSOP package, ensuring efficient heat dissipation and reliability in compact spaces.
  • Protection Features: It includes a host of protection features such as thermal shutdown, under-voltage lockout, current limit, and frequency foldback that help in safeguarding the system under abnormal operating conditions.
  • Regulatory Compliance: The LM25085AMYX/NOPB is compliant with the RoHS directive, which restricts the use of certain hazardous materials in electronic products.

Applications

The LM25085AMYX/NOPB's robust feature set makes it an ideal choice for a broad range of applications, including:

  • Point of Load (POL) power supplies
  • Industrial control systems
  • Automotive power systems
  • Telecommunication equipment
  • Networking hardware

Quality and Reliability

As with all Texas Instruments products, the LM25085AMYX/NOPB is manufactured to the highest quality standards, ensuring high reliability and performance. The device's robust design and built-in protection features contribute to a long operational lifespan even in demanding environments.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess