EN
  • EN
  • DE

LM25085ASD/NOPB

Part No LM25085ASD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 42V Constant On-Time PFET Buck Switching Controller | IC REG CTRLR BUCK 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 42V
Switching Frequency Up to 1MHz
Duty Cycle (Maximum) 100%
Clock Sync No
Control Features Current Limit, Frequency Control
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x3)
Family Part Number LM25085
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1197262-LM25085ASD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25085ASD/NOPB CAD Model

Description

The LM25085ASD/NOPB is a highly integrated, efficient, and versatile power management device from Texas Instruments, designed to cater to a wide range of applications. It is a constant on-time (COT) non-synchronous buck regulator with a wide input voltage range, making it suitable for various industrial, automotive, and telecommunication power supply requirements.

Key Features

  • Input Voltage Range: The device supports a broad input voltage range from 4.5V to 42V, providing flexibility for use in systems with varying power levels.
  • Output Current: It is capable of delivering up to 2A of continuous output current, ensuring reliable performance for a range of loads.
  • High Efficiency: The COT architecture enables the LM25085ASD/NOPB to achieve high efficiency over a wide load range, which is critical for energy-sensitive applications.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 50 kHz to 1 MHz, allowing optimization for efficiency or external component size.
  • Thermal Performance: Enhanced thermal performance is ensured thanks to its power-enhanced LLP-10 package, which aids in heat dissipation.
  • Protection Features: The device includes a comprehensive suite of protection features such as thermal shutdown, under-voltage lockout (UVLO), and over-current protection, enhancing system reliability.
  • Green Product: The LM25085ASD/NOPB is a lead-free and RoHS compliant component, reflecting Texas Instruments' commitment to environmental sustainability.

Applications

The versatility of the LM25085ASD/NOPB makes it an excellent choice for a variety of applications, including:

  • Industrial power systems
  • Automotive infotainment and telematics
  • Telecommunication equipment
  • Distributed power systems
  • Point-of-load conversions

Conclusion

The LM25085ASD/NOPB from Texas Instruments is not just a power management solution but a robust foundation for any power supply design. Its wide input voltage range, high output current capability, and adjustable switching frequency, combined with a comprehensive protection suite, make it a highly reliable and efficient choice for designers looking to optimize their power systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8275 $53.1025
26+ $3.9610 $102.9860
40+ $3.8373 $153.4920
54+ $3.7135 $200.5290
70+ $3.5897 $251.2790
94+ $3.2184 $302.5296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess