EN
  • EN
  • DE

LM25088MH-2/NOPB

Part No LM25088MH-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 42 V
Frequency - Switching 50kHz to 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-HTSSOP
Win Source Part Number 298496-LM25088MH-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25088MH-2/NOPB CAD Model

Description

The Texas Instruments LM25088MH-2/NOPB is a high-performance, feature-rich, power management device specifically designed to provide efficient, regulated power for a wide range of applications.

  • Series: Part of the LM25088 series, a family of high voltage switching regulators that are known for their efficiency, flexibility, and reliability.
  • Description: A monolithic, high-voltage switching regulator that can deliver up to 2A of continuous output current.
  • Input Voltage Range: 4.5V to 42V, making it suitable for a variety of power supply configurations.
  • Switching Frequency: Offers a fixed switching frequency of 500kHz.
  • Key Feature: Innovative constant on-time (COT) control with a proprietary emulated ripple mode (ERM).
  • UVLO Feature: Unique programmable input undervoltage lockout (UVLO) feature.
  • Protection Features: Thermal shutdown, output overvoltage protection, and output under-voltage protection.
  • Power Good Flag: Has a power good flag, which provides a status indication of the output voltage.
  • Package: Housed in a space-saving, thermally-enhanced 20-pin TSSOP package.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $4.0465

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1712 $51.7120
24+ $4.2431 $101.8344
37+ $4.1105 $152.0885
51+ $3.9779 $202.8729
66+ $3.8453 $253.7898
88+ $3.4475 $303.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess