EN
  • EN
  • DE

LM25088QMH-2/NOPB

Part No LM25088QMH-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 42 V
Frequency - Switching 50kHz to 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-HTSSOP
Win Source Part Number 1052927-LM25088QMH-2/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Industrial, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian LM25088QMH-2/NOPB CAD Model

Description

Product Overview: LM25088QMH-2/NOPB

The LM25088QMH-2/NOPB is a highly efficient power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI). This device is part of TI's LM25088 series, which are constant on-time (COT) non-synchronous buck regulators with a wide input voltage range. The LM25088QMH-2/NOPB is specifically engineered to meet the rigorous demands of automotive and industrial applications, offering a robust power solution with a compact footprint.

Key Features

  • Input Voltage Range: The device operates with an input voltage range from 6V to 42V, making it suitable for a variety of systems, including those that experience large input voltage transients.
  • Output Voltage: It provides an adjustable output voltage as low as 0.8V, which can be set with external resistors.
  • High Efficiency: With its constant on-time (COT) control architecture, the LM25088QMH-2/NOPB achieves high efficiency across a broad load range.
  • Frequency Synchronization: The switching frequency is programmable and can be synchronized to an external clock to minimize electromagnetic interference (EMI).
  • Thermal Performance: The device is offered in a power-enhanced HTSSOP-16 package, which provides excellent thermal performance.
  • Protection Features: It includes a host of protection features such as thermal shutdown, input undervoltage lockout, cycle-by-cycle current limit, and short-circuit protection, ensuring reliable operation under adverse conditions.

Applications

The LM25088QMH-2/NOPB is a versatile component that can be used in a wide array of applications. It is particularly well-suited for automotive applications, such as infotainment systems, GPS navigation, and ADAS (Advanced Driver Assistance Systems), as well as industrial applications like factory automation, power supplies, and telecom infrastructure. Its robust design ensures performance and reliability in environments that are subject to harsh electrical conditions and wide temperature ranges.

Quality and Reliability

As an automotive-qualified product, the LM25088QMH-2/NOPB meets the stringent AEC-Q100 Grade 1 standards, ensuring operation over an extended temperature range of -40°C to +125°C. The device is also lead-free and RoHS compliant, adhering to environmental regulations and minimizing the ecological impact.

With its combination of efficiency, versatility, and protection features, the LM25088QMH-2/NOPB from Texas Instruments stands out as a reliable power management solution for designers looking to optimize their power systems in automotive and industrial environments.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Infineon Technologies
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1185 $50.3325
110+ $0.9178 $100.9580
170+ $0.8891 $151.1470
235+ $0.8604 $202.1940
305+ $0.8318 $253.6990
405+ $0.7457 $302.0085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess