EN
  • EN
  • DE

LM25101BMA

Part No LM25101BMA
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1442+
Reference case SOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 739312-LM25101BMA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25101BMA CAD Model

Description

Introducing the LM25101BMA from Texas Instruments

The LM25101BMA is a high-performance, dual-channel gate driver designed to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or half-bridge configuration. Manufactured by Texas Instruments, a leader in semiconductor solutions, the LM25101BMA is engineered to cater to a wide array of power management applications. Its robust design ensures efficient operation in demanding environments, making it an excellent choice for use in industrial, automotive, and telecommunications power systems.

Key Features

  • High Drive Strength: The LM25101BMA provides powerful 1.2A/2A source and sink currents, ensuring rapid and efficient charging and discharging of the gate capacitance of large MOSFETs, which translates into swift and reliable switching performance.
  • Adaptive Gate Drive: It features an adaptive non-overlapping gate drive that prevents both the high-side and low-side MOSFETs from conducting simultaneously, thereby eliminating the risk of shoot-through and improving the overall reliability of the power system.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 5.5V to 14V, accommodating various power supply requirements and ensuring flexibility in system design.
  • Independent Inputs: Separate input pins for the high-side and low-side drivers provide flexibility in the control scheme, allowing for independent gate drive timing adjustments to optimize the system's performance.

Protection Features

  • Under-Voltage Lockout (UVLO): The LM25101BMA includes UVLO protection for both the high-side and low-side drivers, ensuring the MOSFETs are only operational when the supply voltage is sufficient to maintain proper gate drive levels.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from damage due to excessive heat, enhancing the longevity and safety of the application.

Package and Environmental Compliance

The LM25101BMA is offered in a compact, surface-mount 8-pin MSOP-PowerPAD package, which is designed to provide excellent thermal performance. The device is also RoHS compliant, aligning with environmental regulations and promoting the use of safer materials in electronics.

With its combination of performance, flexibility, and protection features, the LM25101BMA from Texas Instruments stands out as a top-tier solution for designers looking to optimize their power management systems. Its robust design and comprehensive feature set ensure reliable operation even in the most challenging applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3170 $51.8040
29+ $3.5422 $102.7238
44+ $3.4315 $150.9860
61+ $3.3208 $202.5688
78+ $3.2101 $250.3878
105+ $2.8780 $302.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,555 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess