EN
  • EN
  • DE

LM25115MT

Part No LM25115MT
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Secondary Side Post Regulator Controller | IC CTRLR SSPR 42V LD REG 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Secondary-Side Controller
Parts Input Voltage (V) 0V ~ 42V
Supply Voltage (V) 4.5V ~ 30V
Supply Current 4mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM25115
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1197282-LM25115MT
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25115MT CAD Model

Description

Introducing the LM25115MT Switching Regulator from Texas Instruments

The LM25115MT is a versatile and high-performance switching regulator designed by the renowned semiconductor manufacturer, Texas Instruments (TI). Specifically engineered to cater to a wide range of power supply applications, this regulator stands out with its robust feature set and reliable performance.

Key Features of LM25115MT

  • Wide Input Voltage Range: The LM25115MT operates over a broad input voltage range from 4.5V to 42V, making it suitable for handling various levels of input power from different sources.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.6V to 90% of VIN, allowing for flexibility in powering different circuits that require specific voltage levels.
  • High Efficiency: With its advanced design, the LM25115MT can achieve high efficiency, which is critical for reducing power loss and heat generation in electronic systems.
  • Integrated MOSFET: The inclusion of an N-Channel MOSFET reduces the need for external components, simplifying the design and saving board space.
  • Current Mode Control: This feature provides improved transient response and simplifies loop compensation for the system.
  • Thermal Shutdown: The built-in thermal shutdown function protects against overheating, ensuring the longevity and reliability of both the regulator and the overall system.
  • Frequency Synchronization: It allows synchronization to an external clock, which is essential for reducing interference in noise-sensitive applications.

Applications

The LM25115MT is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • Networking hardware
  • Point-of-load conversions

Package and Availability

TI's LM25115MT is available in a compact and thermally enhanced MSOP-16 PowerPAD™ package, which ensures efficient heat dissipation and a small footprint on the PCB. The product is available for order through Texas Instruments' official distributors and online store, making it accessible for both large-scale production and prototyping needs.

With its robust construction, advanced features, and TI's reputation for quality, the LM25115MT switching regulator is a prime choice for designers looking to create efficient and reliable power supply solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess