EN
  • EN
  • DE

LM25117PSQ/NOPB

Part No LM25117PSQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 24-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 4.5V ~ 42V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-WQFN (4x4)
Family Name LM25117
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49675-1, 296-49675-2, LM25117PSQ/NOPB-ND, 296-49675-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877188-LM25117PSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25117PSQ/NOPB CAD Model

Description

The LM25117PSQ/NOPB is a highly sophisticated, feature-rich, synchronous buck controller designed by Texas Instruments. This versatile component is engineered to deliver efficient power management and is ideal for a wide range of applications, including industrial, automotive, and telecommunication systems. The LM25117PSQ/NOPB stands out for its robust design, which ensures reliable operation even in demanding environments.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 42V, making it suitable for handling various power supply conditions.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to 90% of the input voltage, providing flexibility for different output requirements.
  • High Efficiency: With its synchronous buck design, the LM25117PSQ/NOPB achieves high conversion efficiency, which is critical for energy-sensitive applications.
  • Advanced Control: The controller features a constant on-time (COT) control method that provides fast transient response and excellent loop stability.
  • Protection Features: It includes a range of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the device.

Applications

The LM25117PSQ/NOPB's robustness and adaptability make it suitable for a variety of applications, including:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunication equipment
  • Point of Load (POL) conversions

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM25117PSQ/NOPB is no exception. The device is available in a 24-lead WQFN package and is characterized for operation from -40°C to 125°C. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Conclusion

With its advanced features, flexible performance options, and protective measures, the LM25117PSQ/NOPB from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions. Its wide input voltage range, efficiency, and adaptability make it a versatile component suitable for a multitude of demanding applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,080 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess