EN
  • EN
  • DE

LM25117PSQX/NOPB

Part No LM25117PSQX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 24-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 4.5V ~ 42V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-WQFN (4x4)
Family Name LM25117
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923095-LM25117PSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25117PSQX/NOPB CAD Model

Description

The LM25117PSQX/NOPB is a highly integrated, feature-rich power management IC from Texas Instruments, designed for a wide range of applications requiring efficient and reliable power conversion. This advanced synchronous buck controller is suitable for use in automotive, industrial, and telecommunication sectors due to its robust design and versatile capabilities.

Key Features

  • Voltage Range: The LM25117 operates with an input voltage range from 4.5V to 42V, making it ideal for handling a variety of power sources and conditions.
  • Output Current: It supports a wide range of output currents, depending on the external components selected, which provides flexibility in designing power supplies for different loads.
  • Efficiency: This controller is designed to maximize efficiency, reducing energy consumption and heat generation, which is critical for system reliability and longevity.
  • Protection Features: The LM25117 includes a comprehensive set of protection features such as over-voltage, under-voltage, over-temperature, and short-circuit protections, ensuring the safety and durability of the end application.
  • Frequency Synchronization: With the ability to synchronize to an external clock, the LM25117 minimizes electromagnetic interference (EMI), a key consideration in sensitive electronic applications.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 50 kHz to 750 kHz, allowing designers to optimize the performance of their power supply for specific applications.
  • Thermal Performance: The device is offered in a thermally enhanced 24-pin WQFN package, which aids in heat dissipation and contributes to improved thermal performance.

Applications

The LM25117PSQX/NOPB is versatile enough to be used in a range of applications, including but not limited to:

  • Automotive infotainment and telematics
  • Industrial power systems
  • Telecommunications equipment
  • Point-of-load power supplies

With its advanced control features, efficient power conversion, and robust protection capabilities, the LM25117PSQX/NOPB from Texas Instruments stands out as a top choice for designers seeking a reliable and flexible solution for their power management needs.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5384 $52.7688
17+ $6.1854 $105.1518
26+ $5.9921 $155.7946
35+ $5.7988 $202.9580
45+ $5.6055 $252.2475
60+ $5.0256 $301.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,870 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess