EN
  • EN
  • DE

LM25117QPMH

Part No LM25117QPMH
Manufacturer Texas Instruments
Description Wide Input Range Synchronous Buck Controller with Analog Current Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197289-LM25117QPMH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25117QPMH CAD Model

Description

The LM25117QPMH from Texas Instruments is a versatile and high-performance power management integrated circuit designed to cater to a wide array of applications. This step-down switching regulator features an advanced control architecture that provides efficient power conversion with high accuracy and reliability.

Key Features:

  • Wide Input Voltage Range: The device is capable of operating with an input voltage range from 4.5V to 42V, making it suitable for a variety of supply sources, including automotive and industrial applications.
  • Adjustable Output Voltage: It offers an adjustable output voltage that can be set from 0.8V to the input voltage, allowing for a broad range of output power options to meet different requirements.
  • High Efficiency: The LM25117QPMH is designed for high efficiency, which helps in reducing power loss and improving system performance.
  • Integrated MOSFET: With an integrated high-side MOSFET, the device simplifies the design and reduces external component count, which can lead to cost savings and a more compact design.
  • Frequency Synchronization: It provides a frequency synchronization feature to minimize electromagnetic interference (EMI), which is critical for noise-sensitive applications.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing the safety and longevity of the product.

Applications:

The LM25117QPMH is ideal for a range of applications, including but not limited to:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunication equipment
  • Networking equipment
  • Point-of-load power conversions

Package and Quality:

This device is offered in a PowerPAD™ thermally enhanced package, which ensures efficient heat dissipation and robust operation even in demanding environments. The quality of the LM25117QPMH is backed by Texas Instruments' commitment to high manufacturing standards and rigorous testing protocols, ensuring reliable performance for critical applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8837 $55.1859
16+ $6.4687 $103.4992
24+ $6.2666 $150.3984
33+ $6.0644 $200.1252
43+ $5.8623 $252.0789
58+ $5.2558 $304.8364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,416 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess