EN
  • EN
  • DE
  • IT

LM25117QPSQ/NOPB

Part No LM25117QPSQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24WQFN / Wide Input Range Synchronous Buck Controller with Analog Current Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 42V
Frequency - Switching Up to 750kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Part Number Series LM25117
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811246-LM25117QPSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25117QPSQ/NOPB CAD Model

Description

The LM25117QPSQ/NOPB is a versatile and high-performance synchronous buck controller from Texas Instruments designed to manage power efficiently in a wide range of applications. This advanced integrated circuit (IC) is specifically engineered to deliver precise voltage regulation and optimized power conversion in systems requiring a low output voltage at high output currents.

Key Features

  • Voltage Range: The controller operates over an input voltage range from 4.5V to 42V, making it suitable for a variety of supply sources, including automotive batteries and industrial power rails.
  • Adjustable Output: The output voltage is adjustable down to 0.6V with a high accuracy feedback reference, which is essential for powering the latest low-voltage digital ICs.
  • High Efficiency: With its synchronous buck design, the LM25117QPSQ/NOPB minimizes power losses by using controlled on-time architecture and external MOSFETs, thereby maximizing efficiency.
  • Thermal Performance: The device is offered in a power-enhanced 24-pin QFN package, which aids in heat dissipation and ensures reliable operation even at elevated temperatures.
  • Protection Features: It includes a comprehensive set of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to safeguard the IC and the system it powers.
  • Frequency Synchronization: To reduce electromagnetic interference (EMI), the switching frequency can be synchronized to an external clock.

Applications

The LM25117QPSQ/NOPB is ideal for a variety of applications where efficient power management is critical. It is commonly used in automotive infotainment and telematics, industrial control systems, telecommunications equipment, and distributed power systems.

Quality and Reliability

As a product of Texas Instruments, the LM25117QPSQ/NOPB is manufactured to the highest quality standards. Its robust design ensures reliable performance in harsh environments, making it a trusted choice for mission-critical applications. Additionally, the "NOPB" designation indicates that this part is lead-free and RoHS compliant, aligning with environmental standards and regulations.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3415 $51.3905
15+ $6.8768 $103.1520
23+ $6.6445 $152.8235
33+ $6.1798 $203.9334
43+ $5.9475 $255.7425
53+ $5.7152 $302.9056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,293 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess