EN
  • EN
  • DE

LM25117QPSQX

Part No LM25117QPSQX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Wide Input Range Synchronous Buck Controller with Analog Current Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197291-LM25117QPSQX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25117QPSQX CAD Model

Description

Product Overview: LM25117QPSQX from Texas Instruments

The LM25117QPSQX is a highly versatile and robust power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced synchronous buck controller is part of TI's extensive portfolio of voltage regulators, offering efficient power conversion for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The LM25117QPSQX operates over a broad input voltage range from 4.5V to 42V, making it suitable for handling various power supply conditions and accommodating different system requirements.
  • Adjustable Output Voltage: This device provides an adjustable output voltage that can be set from 0.6V to 90% of the input voltage, offering flexibility for different load demands.
  • High-Efficiency Synchronous Buck Operation: Its synchronous buck topology ensures high efficiency, which is critical for reducing heat dissipation and improving system reliability.
  • Integrated MOSFET Drivers: The LM25117QPSQX includes built-in drivers for high-side and low-side N-channel MOSFETs, streamlining the design and reducing external component count.
  • Programmable Switching Frequency: The switching frequency of the device can be programmed between 50 kHz and 750 kHz, allowing designers to optimize the performance for specific applications.
  • Protection Features: It incorporates several protection features like thermal shutdown, current limit, and under-voltage lockout (UVLO), enhancing the safety and durability of the end application.

Applications

The LM25117QPSQX is ideal for a variety of applications that require stable and efficient voltage regulation. It is commonly used in automotive systems, industrial platforms, telecommunications equipment, and portable electronics. Its robust design ensures reliable operation in harsh environments, making it a preferred choice for automotive power supplies, industrial power controls, and other mission-critical applications.

Package and Quality

This PMIC is available in a compact 24-pin QFN package, which is designed for space-constrained applications. The device is also part of TI's automotive-grade product offerings, which means it meets stringent quality and reliability standards required for automotive applications.

For detailed specifications, application notes, and support tools, designers and engineers are encouraged to visit the Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1224 $51.2240
24+ $4.2030 $100.8720
37+ $4.0717 $150.6529
51+ $3.9403 $200.9553
66+ $3.8090 $251.3940
88+ $3.4150 $300.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,340 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess